Waldom Electronics Specialty Snap Action Switch 35-3945

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 15 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 400 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 15 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 400 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3945 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3945
Specialty Snap Action Switch 35-3945
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 15 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 400 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250/277 VAC, 125/250 VDC VOLTAGE RATING
  • 15 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 400 GRAM OPERATING FORCE
  • 0.045 INCH DIFFERENTIAL TRAVEL
  • LONG LEVER ACTUATOR/HEAD TYPE
  • 0.25 INCH PRETRAVEL
  • 0.125 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3945
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 15 amps
AC Voltage Rating 125 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 8046256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details