Waldom Electronics Specialty Snap Action Switch 35-3942

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 50 GRAM OPERATING FORCE 0.032 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.09 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 50 GRAM OPERATING FORCE 0.032 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.09 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3942 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3942
Specialty Snap Action Switch 35-3942
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 50 GRAM OPERATING FORCE 0.032 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.09 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 50 GRAM OPERATING FORCE
  • 0.032 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • 0.09 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3942
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 2778693 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Button
Standards and Certifications RoHS
Operating Temp 149 F (65 C)
View Details
Snap Action Switches - K1157176 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details