Waldom Electronics Specialty Snap Action Switch 35-3940

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.015 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.6 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.015 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.6 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3940 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3940
Specialty Snap Action Switch 35-3940
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.015 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.6 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250/277 VAC, 125/250 VDC VOLTAGE RATING
  • 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 225 GRAM OPERATING FORCE
  • 0.015 INCH DIFFERENTIAL TRAVEL
  • SHORT ROLLER ACTUATOR/HEAD TYPE
  • 0.6 INCH PRETRAVEL
  • 0.03 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3940
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
AC Voltage Rating 125 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2D Power/Door Switch - D2D-1101 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
Snap Action Switches - 2351461-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details