Waldom Electronics Specialty Snap Action Switch 35-3932

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3932 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3932
Specialty Snap Action Switch 35-3932
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE AT 250 VAC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 225 GRAM OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • PIN PLUNGER ACTUATOR/HEAD TYPE
  • 0.047 INCH PRETRAVEL
  • 0.04 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3932
Product Name Specialty Snap Action Switch
Actuator Style PIN PLUNGER
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351444-6 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2496839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details