Waldom Electronics Specialty Snap Action Switch 35-3932-BU

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 9 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 9 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3932-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3932-BU
Specialty Snap Action Switch 35-3932-BU
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 250 VAC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 9 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.047 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE AT 250 VAC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 9 OZ OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • PIN PLUNGER ACTUATOR/HEAD TYPE
  • 0.047 INCH PRETRAVEL
  • 0.04 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3932-BU
Product Name Specialty Snap Action Switch
Actuator Style PIN PLUNGER
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 8046215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details