Waldom Electronics Specialty Snap Action Switch 35-3916

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3916 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3916
Specialty Snap Action Switch 35-3916
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250/480 VAC, 125/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SCREW TERMINAL TYPE
  • 18 OZ OPERATING FORCE
  • 0.078 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.38 INCH PRETRAVEL
  • 0.19 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3916
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 20 amps
AC Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351465-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 241238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details