Waldom Electronics Specialty Snap Action Switch 35-3900-BU

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3900-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3900-BU
Specialty Snap Action Switch 35-3900-BU
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SCREW TERMINAL TYPE
  • 13 OZ OPERATING FORCE
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • PIN PLUNGER ACTUATOR/HEAD TYPE
  • 0.02 INCH PRETRAVEL
  • 0.005 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3900-BU
Product Name Specialty Snap Action Switch
Actuator Style PIN PLUNGER
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Micro Switches - 2496828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details