Waldom Electronics Specialty Rocker Switch 35-3790

Description
V STYLE TYPE NYLON ROCKER MATERIAL AMBER ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet
Description
V STYLE TYPE NYLON ROCKER MATERIAL AMBER ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3790 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3790
Specialty Rocker Switch 35-3790
V STYLE TYPE NYLON ROCKER MATERIAL AMBER ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
  • V STYLE TYPE
  • NYLON ROCKER MATERIAL
  • AMBER ROCKER COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 125 V NEON LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3790
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-D1283 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 4561672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details