Waldom Electronics Specialty Rocker Switch 35-3640-BU

Description
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
Datasheet
Description
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3640-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3640-BU
Specialty Rocker Switch 35-3640-BU
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
  • NYLON ROCKER MATERIAL
  • BLACK ROCKER/FRAME COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 3/4 HP AT 125/250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3640-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 419782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details