Waldom Electronics Specialty Rocker Switch 35-3630-BU

Description
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
Datasheet
Description
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3630-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3630-BU
Specialty Rocker Switch 35-3630-BU
NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125/250 VAC
  • NYLON ROCKER MATERIAL
  • BLACK ROCKER/FRAME COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 3/4 HP AT 125/250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3630-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switch, Dpdt, 5A, 120Vac, Pan Rohs Compliant Te Connectivity - 74AJ8667 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Standards / Compliances RoHS
View Details
2 suppliers
Rocker Switches - 1858223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances RoHS
View Details