Waldom Electronics Specialty Rocker Switch 35-3590

Description
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC, 12 VDC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC, 20 AMPERE AT 12 VDC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC, 12 VDC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC, 20 AMPERE AT 12 VDC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3590 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3590
Specialty Rocker Switch 35-3590
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC, 12 VDC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC, 20 AMPERE AT 12 VDC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • NYLON ROCKER MATERIAL
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • 125/250 VAC, 12 VDC VOLTAGE RATING
  • PANEL MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC, 20 AMPERE AT 12 VDC CURRENT RATING
  • 1/4 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3590
Product Name Specialty Rocker Switch
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Current Rating 10 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1858222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-none-off
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances RoHS
View Details