Waldom Electronics Specialty Rocker Switch 35-3580

Description
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3580 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3580
Specialty Rocker Switch 35-3580
NYLON ROCKER MATERIAL SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • NYLON ROCKER MATERIAL
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 1/4 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3580
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 450-1024-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
Rocker Switches - 7932550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details