Waldom Electronics Specialty Rocker Switch 35-3565

Description
NYLON ROCKER MATERIAL GREEN ROCKER COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
Datasheet
Description
NYLON ROCKER MATERIAL GREEN ROCKER COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3565 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3565
Specialty Rocker Switch 35-3565
NYLON ROCKER MATERIAL GREEN ROCKER COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
  • NYLON ROCKER MATERIAL
  • GREEN ROCKER COLOR
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • AUTOMOTIVE , MARINE APPLICATION
  • 12 VDC VOLTAGE RATING
  • PANEL MOUNTING
  • 20 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 12 V INCANDESCENT LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3565
Product Name Specialty Rocker Switch
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1380V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1935272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details