Waldom Electronics Specialty Rocker Switch 35-3565-BU

Description
DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
Datasheet
Description
DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3565-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3565-BU
Specialty Rocker Switch 35-3565-BU
DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • AUTOMOTIVE , MARINE APPLICATION
  • 12 VDC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • LAMP COLOR GREEN
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3565-BU
Product Name Specialty Rocker Switch
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
3 suppliers
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 6-1437595-9 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Single Pole, Double Throw
View Details