Waldom Electronics Specialty Rocker Switch 35-3500-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR AMBER
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR AMBER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-3500-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-3500-BU
Specialty Rocker Switch 35-3500-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR AMBER
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • AUTOMOTIVE , MARINE APPLICATION
  • 12 VDC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • LAMP COLOR AMBER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-3500-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 7932547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details