Waldom Electronics Specialty Toggle Switch 35-3170

Description
BAT HANDLE TYPE 0.375 INCH W SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 6/12 VDC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 35 AMPERE AT 6 VDC, 20 AMPERE AT 12 VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.438 INCH 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.375 INCH W SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 6/12 VDC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 35 AMPERE AT 6 VDC, 20 AMPERE AT 12 VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.438 INCH 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3170 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3170
Specialty Toggle Switch 35-3170
BAT HANDLE TYPE 0.375 INCH W SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 6/12 VDC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 35 AMPERE AT 6 VDC, 20 AMPERE AT 12 VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.438 INCH 35 MODEL
  • BAT HANDLE TYPE
  • 0.375 INCH W SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • AUTOMOTIVE, MARINE APPLICATION
  • 6/12 VDC VOLTAGE RATING
  • 0.5 INCH L BUSHING MOUNTING
  • 35 AMPERE AT 6 VDC, 20 AMPERE AT 12 VDC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.438 INCH
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3170
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details