MEDIUM DUTY PADDLE HANDLE TYPE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BLACK NYLON TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
Waldom Electronics
Done
Datasheet
Description
MEDIUM DUTY PADDLE HANDLE TYPE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BLACK NYLON TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
MEDIUM DUTY PADDLE HANDLE TYPE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BLACK NYLON TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
MEDIUM DUTY PADDLE HANDLE TYPE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BLACK NYLON TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Toggle Switches
Product Number
35-3164-BU
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Double Pole, Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems