Waldom Electronics Specialty Toggle Switch 35-3154

Description
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet
Description
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3154 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3154
Specialty Toggle Switch 35-3154
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
  • PADDLE HANDLE TYPE
  • 0.687 INCH TOGGLE LENGTH
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • AUTOMOTIVE, MARINE APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • NYLON TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3154
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267078-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Light Switches - 205997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 2 amps
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details