Waldom Electronics Specialty Toggle Switch 35-3150

Description
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet
Description
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3150 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3150
Specialty Toggle Switch 35-3150
PADDLE HANDLE TYPE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL AUTOMOTIVE, MARINE APPLICATION 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
  • PADDLE HANDLE TYPE
  • 0.687 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • AUTOMOTIVE, MARINE APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • NYLON TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3150
Product Name Specialty Toggle Switch
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details