Waldom Electronics Specialty Toggle Switch 35-3140

Description
PADDLE HANDLE TYPE 0.75 INCH W X 1.375 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POLYCARBONATE TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
PADDLE HANDLE TYPE 0.75 INCH W X 1.375 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POLYCARBONATE TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3140 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3140
Specialty Toggle Switch 35-3140
PADDLE HANDLE TYPE 0.75 INCH W X 1.375 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POLYCARBONATE TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
  • PADDLE HANDLE TYPE
  • 0.75 INCH W X 1.375 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.379 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • POLYCARBONATE TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3140
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details