Waldom Electronics Specialty Toggle Switch 35-3135

Description
BAT HANDLE TYPE 0.762 INCH W X 1.296 INCH H SIZE 0.64 INCH TOGGLE LENGTH MAINTAINED ON/MAINTAINED ON/MAINTAINED OFF (CIRCUIT 1), MAINTAINED ON/MAINTAINED ON (CIRCUIT 2) OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH NUMBER OF CIRCUIT 2 POWER RATING 1-1/2 HP AT 125/250 VAC 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.762 INCH W X 1.296 INCH H SIZE 0.64 INCH TOGGLE LENGTH MAINTAINED ON/MAINTAINED ON/MAINTAINED OFF (CIRCUIT 1), MAINTAINED ON/MAINTAINED ON (CIRCUIT 2) OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH NUMBER OF CIRCUIT 2 POWER RATING 1-1/2 HP AT 125/250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3135 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3135
Specialty Toggle Switch 35-3135
BAT HANDLE TYPE 0.762 INCH W X 1.296 INCH H SIZE 0.64 INCH TOGGLE LENGTH MAINTAINED ON/MAINTAINED ON/MAINTAINED OFF (CIRCUIT 1), MAINTAINED ON/MAINTAINED ON (CIRCUIT 2) OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH NUMBER OF CIRCUIT 2 POWER RATING 1-1/2 HP AT 125/250 VAC 35 MODEL
  • BAT HANDLE TYPE
  • 0.762 INCH W X 1.296 INCH H SIZE
  • 0.64 INCH TOGGLE LENGTH
  • MAINTAINED ON/MAINTAINED ON/MAINTAINED OFF (CIRCUIT 1), MAINTAINED ON/MAINTAINED ON (CIRCUIT 2) OPERATION TYPE
  • UL APPROVAL
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • NUMBER OF CIRCUIT 2
  • POWER RATING 1-1/2 HP AT 125/250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3135
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details