Waldom Electronics Specialty Toggle Switch 35-3091

Description
PADDLE HANDLE TYPE 0.544 INCH W X 0.86 INCH D X 1.12 INCH H SIZE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 1.125 INCH L X 0.55 INCH W SLOT MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND COLOR AMBER WITH 125 V NEON LAMP
Datasheet
Description
PADDLE HANDLE TYPE 0.544 INCH W X 0.86 INCH D X 1.12 INCH H SIZE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 1.125 INCH L X 0.55 INCH W SLOT MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND COLOR AMBER WITH 125 V NEON LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3091 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3091
Specialty Toggle Switch 35-3091
PADDLE HANDLE TYPE 0.544 INCH W X 0.86 INCH D X 1.12 INCH H SIZE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 1.125 INCH L X 0.55 INCH W SLOT MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE NYLON TOGGLE MATERIAL GC[T] BRAND COLOR AMBER WITH 125 V NEON LAMP
  • PADDLE HANDLE TYPE
  • 0.544 INCH W X 0.86 INCH D X 1.12 INCH H SIZE
  • 0.52 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 1.125 INCH L X 0.55 INCH W SLOT MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • NYLON TOGGLE MATERIAL
  • GC[T] BRAND
  • COLOR AMBER
  • WITH 125 V NEON LAMP
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3091
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details