Waldom Electronics Specialty Toggle Switch 35-3070

Description
HEAVY DUTY BAT HANDLE TYPE 0.836 INCH W X 1.764 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1 HP AT 125 TO 250 VAC/VDC 35 MODEL
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 0.836 INCH W X 1.764 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1 HP AT 125 TO 250 VAC/VDC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3070 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3070
Specialty Toggle Switch 35-3070
HEAVY DUTY BAT HANDLE TYPE 0.836 INCH W X 1.764 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1 HP AT 125 TO 250 VAC/VDC 35 MODEL
  • HEAVY DUTY BAT HANDLE TYPE
  • 0.836 INCH W X 1.764 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1 HP AT 125 TO 250 VAC/VDC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3070
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details