Waldom Electronics Specialty Toggle Switch 35-3055

Description
BAT HANDLE TYPE 0.77 INCH W X 1.3 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.77 INCH W X 1.3 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3055 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3055
Specialty Toggle Switch 35-3055
BAT HANDLE TYPE 0.77 INCH W X 1.3 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
  • BAT HANDLE TYPE
  • 0.77 INCH W X 1.3 INCH H SIZE
  • 0.562 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.325 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • QUICK CONNECT TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3055
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details