Waldom Electronics Specialty Toggle Switch 35-3050

Description
BAT HANDLE TYPE 0.64 INCH W X 0.98 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC, 125/250 VDC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VDC, 4 AMPERE AT 250 VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/3 HP AT 125 VAC 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.64 INCH W X 0.98 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC, 125/250 VDC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VDC, 4 AMPERE AT 250 VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/3 HP AT 125 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3050 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3050
Specialty Toggle Switch 35-3050
BAT HANDLE TYPE 0.64 INCH W X 0.98 INCH H SIZE 0.562 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC, 125/250 VDC VOLTAGE RATING 0.325 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VDC, 4 AMPERE AT 250 VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/3 HP AT 125 VAC 35 MODEL
  • BAT HANDLE TYPE
  • 0.64 INCH W X 0.98 INCH H SIZE
  • 0.562 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125 VAC, 125/250 VDC VOLTAGE RATING
  • 0.325 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VDC, 4 AMPERE AT 250 VDC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/3 HP AT 125 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3050
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details