Waldom Electronics Specialty Toggle Switch 35-3020

Description
HEAVY DUTY BAT HANDLE TYPE 18.9 MM W X 19.5 MM D SIZE 16.5 MM TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA, UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL LEAD FREE ROHS COMPLIANT POWER RATING 1-1/2 HP AT 125 TO 250 VAC BUSHING LENGTH 0.468 INCH MOUNTING HOLE SIZE 0.5 INCH
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 18.9 MM W X 19.5 MM D SIZE 16.5 MM TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA, UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL LEAD FREE ROHS COMPLIANT POWER RATING 1-1/2 HP AT 125 TO 250 VAC BUSHING LENGTH 0.468 INCH MOUNTING HOLE SIZE 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3020 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3020
Specialty Toggle Switch 35-3020
HEAVY DUTY BAT HANDLE TYPE 18.9 MM W X 19.5 MM D SIZE 16.5 MM TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA, UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL LEAD FREE ROHS COMPLIANT POWER RATING 1-1/2 HP AT 125 TO 250 VAC BUSHING LENGTH 0.468 INCH MOUNTING HOLE SIZE 0.5 INCH
  • HEAVY DUTY BAT HANDLE TYPE
  • 18.9 MM W X 19.5 MM D SIZE
  • 16.5 MM TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • CSA, UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • LEAD FREE
  • ROHS COMPLIANT
  • POWER RATING 1-1/2 HP AT 125 TO 250 VAC
  • BUSHING LENGTH 0.468 INCH
  • MOUNTING HOLE SIZE 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3020
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1520237-0-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details