Waldom Electronics Specialty Toggle Switch 35-3009-BU

Description
MEDIUM DUTY FLAT LEVER HANDLE TYPE 14.93 MM W X 17.44 MM D SIZE 0.683 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK NYLON TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 250 VAC
Datasheet
Description
MEDIUM DUTY FLAT LEVER HANDLE TYPE 14.93 MM W X 17.44 MM D SIZE 0.683 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK NYLON TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3009-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3009-BU
Specialty Toggle Switch 35-3009-BU
MEDIUM DUTY FLAT LEVER HANDLE TYPE 14.93 MM W X 17.44 MM D SIZE 0.683 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK NYLON TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 250 VAC
  • MEDIUM DUTY FLAT LEVER HANDLE TYPE
  • 14.93 MM W X 17.44 MM D SIZE
  • 0.683 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.28 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • BLACK NYLON TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1-1/2 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3009-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details