Waldom Electronics Specialty Toggle Switch 35-3008-BU

Description
MEDIUM DUTY PADDLE HANDLE TYPE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND STANDARD PACKAGING TYPE BULK ILLUMINATED POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet
Description
MEDIUM DUTY PADDLE HANDLE TYPE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND STANDARD PACKAGING TYPE BULK ILLUMINATED POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3008-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3008-BU
Specialty Toggle Switch 35-3008-BU
MEDIUM DUTY PADDLE HANDLE TYPE 0.52 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND STANDARD PACKAGING TYPE BULK ILLUMINATED POWER RATING 3/4 HP AT 125 TO 250 VAC
  • MEDIUM DUTY PADDLE HANDLE TYPE
  • 0.52 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • ILLUMINATED
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3008-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-2-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details