Waldom Electronics Specialty Toggle Switch 35-3005-BU

Description
HEAVY DUTY BAT HANDLE TYPE 0.562 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 0.562 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-3005-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-3005-BU
Specialty Toggle Switch 35-3005-BU
HEAVY DUTY BAT HANDLE TYPE 0.562 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.325 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE BRASS TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
  • HEAVY DUTY BAT HANDLE TYPE
  • 0.562 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.325 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • BRASS TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-3005-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details