Waldom Electronics Specialty Toggle Switch 35-178

Description
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC 35 MODEL
Datasheet
Description
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-178 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-178
Specialty Toggle Switch 35-178
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC 35 MODEL
  • PADDLE HANDLE TYPE
  • 0.5 INCH W X 1 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING
  • 20 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • BLACK PLASTIC TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-178
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details