Waldom Electronics Specialty Toggle Switch 35-152

Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-152 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-152
Specialty Toggle Switch 35-152
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
  • MEDIUM DUTY BAT HANDLE TYPE
  • 0.62 INCH W X 1.184 INCH H SIZE
  • 0.523 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • 120/240 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-152
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details