Waldom Electronics Specialty Toggle Switch 35-152-BU

Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 0.621 INCH D X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 0.621 INCH D X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-152-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-152-BU
Specialty Toggle Switch 35-152-BU
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 0.621 INCH D X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
  • MEDIUM DUTY BAT HANDLE TYPE
  • 0.62 INCH W X 0.621 INCH D X 1.184 INCH H SIZE
  • 0.523 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-152-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details