Waldom Electronics Specialty Toggle Switch 35-151

Description
HEAVY DUTY BAT HANDLE TYPE 0.719 INCH W X 1.312 INCH H SIZE 0.697 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 0.719 INCH W X 1.312 INCH H SIZE 0.697 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-151 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-151
Specialty Toggle Switch 35-151
HEAVY DUTY BAT HANDLE TYPE 0.719 INCH W X 1.312 INCH H SIZE 0.697 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
  • HEAVY DUTY BAT HANDLE TYPE
  • 0.719 INCH W X 1.312 INCH H SIZE
  • 0.697 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/2 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-151
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details