Waldom Electronics Specialty Toggle Switch 35-151-BU

Description
HEAVY DUTY BAT HANDLE TYPE 1.312 INCH H SIZE 0.69 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 277 VAC
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 1.312 INCH H SIZE 0.69 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 277 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-151-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-151-BU
Specialty Toggle Switch 35-151-BU
HEAVY DUTY BAT HANDLE TYPE 1.312 INCH H SIZE 0.69 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1-1/2 HP AT 125 TO 277 VAC
  • HEAVY DUTY BAT HANDLE TYPE
  • 1.312 INCH H SIZE
  • 0.69 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1-1/2 HP AT 125 TO 277 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-151-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details