Waldom Electronics Specialty Toggle Switch 35-140

Description
HEAVY DUTY BAT HANDLE TYPE 1.437 INCH W X 1.296 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 17 AMPERE AT 125 VAC, 12 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1-1/2 HP AT 250 VAC 35 MODEL
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 1.437 INCH W X 1.296 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 17 AMPERE AT 125 VAC, 12 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1-1/2 HP AT 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-140 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-140
Specialty Toggle Switch 35-140
HEAVY DUTY BAT HANDLE TYPE 1.437 INCH W X 1.296 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 17 AMPERE AT 125 VAC, 12 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1-1/2 HP AT 250 VAC 35 MODEL
  • HEAVY DUTY BAT HANDLE TYPE
  • 1.437 INCH W X 1.296 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • 3PDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING
  • 17 AMPERE AT 125 VAC, 12 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1-1/2 HP AT 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-140
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details