Waldom Electronics Specialty Toggle Switch 35-130

Description
HEAVY DUTY BAT HANDLE TYPE 0.697 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE 0.697 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-130 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-130
Specialty Toggle Switch 35-130
HEAVY DUTY BAT HANDLE TYPE 0.697 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/277 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 3/4 HP AT 125 TO 250 VAC 35 MODEL
  • HEAVY DUTY BAT HANDLE TYPE
  • 0.697 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/277 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-130
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details