Waldom Electronics Specialty Toggle Switch 35-120

Description
BAT HANDLE TYPE 0.5 INCH W X 0.875 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.5 INCH W X 0.875 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-120 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-120
Specialty Toggle Switch 35-120
BAT HANDLE TYPE 0.5 INCH W X 0.875 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
  • BAT HANDLE TYPE
  • 0.5 INCH W X 0.875 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • POWER RATING 1/2 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-120
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details