Waldom Electronics Specialty Toggle Switch 35-120-BU

Description
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 TO 250 VAC
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-120-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-120-BU
Specialty Toggle Switch 35-120-BU
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 TO 250 VAC
  • MEDIUM DUTY BAT HANDLE TYPE
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.5 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/2 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-120-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details