Waldom Electronics Specialty Toggle Switch 35-117

Description
BAT HANDLE TYPE 0.75 INCH W X 1.328 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.75 INCH W X 1.328 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-117 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-117
Specialty Toggle Switch 35-117
BAT HANDLE TYPE 0.75 INCH W X 1.328 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 125 TO 250 VAC 35 MODEL
  • BAT HANDLE TYPE
  • 0.75 INCH W X 1.328 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/4 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-117
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Light Switches - 2469495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers