Waldom Electronics Specialty Toggle Switch 35-094

Description
MEDIUM DUTY PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 12 VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND ILLUMINATED
Datasheet
Description
MEDIUM DUTY PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 12 VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND ILLUMINATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-094 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-094
Specialty Toggle Switch 35-094
MEDIUM DUTY PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 12 VDC VOLTAGE RATING 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE GC[T] BRAND ILLUMINATED
  • MEDIUM DUTY PADDLE HANDLE TYPE
  • 0.5 INCH W X 1 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 12 VDC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.342 INCH L BUSHING MOUNTING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • GC[T] BRAND
  • ILLUMINATED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-094
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details