Waldom Electronics Specialty Toggle Switch 35-072-BU

Description
PADDLE HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet
Description
PADDLE HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-072-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-072-BU
Specialty Toggle Switch 35-072-BU
PADDLE HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
  • PADDLE HANDLE TYPE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.452 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • QUICK CONNECT, SOLDER TERMINAL TYPE
  • POLYAMIDE TOGGLE MATERIAL
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-072-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details