MEDIUM DUTY BAT HANDLE TYPE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
125/250 VAC VOLTAGE RATING
0.418 INCH L BUSHING MOUNTING
4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
SOLDER TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
125/250 VAC VOLTAGE RATING
0.418 INCH L BUSHING MOUNTING
4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
SOLDER TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
MEDIUM DUTY BAT HANDLE TYPE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
125/250 VAC VOLTAGE RATING
0.418 INCH L BUSHING MOUNTING
4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
SOLDER TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
MEDIUM DUTY BAT HANDLE TYPE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
125/250 VAC VOLTAGE RATING
0.418 INCH L BUSHING MOUNTING
4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
SOLDER TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Toggle Switches
Product Number
35-064
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems