FLAT LEVER HANDLE TYPE
15.87 MM D SIZE
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
120/250 VAC, 28 VDC VOLTAGE RATING
0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING
5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
PC TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
Waldom Electronics
Done
Datasheet
Description
FLAT LEVER HANDLE TYPE
15.87 MM D SIZE
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
120/250 VAC, 28 VDC VOLTAGE RATING
0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING
5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
PC TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
FLAT LEVER HANDLE TYPE
15.87 MM D SIZE
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
120/250 VAC, 28 VDC VOLTAGE RATING
0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING
5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
PC TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
FLAT LEVER HANDLE TYPE
15.87 MM D SIZE
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
120/250 VAC, 28 VDC VOLTAGE RATING
0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING
5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
PC TERMINAL TYPE
METAL TOGGLE MATERIAL
GC[T] BRAND
STANDARD PACKAGING TYPE BULK
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Toggle Switches
Product Number
35-053-BU
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Pole & Throw Specifications
Single Pole, Double Throw
Current Rating
2 to 5 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems