Waldom Electronics Specialty Toggle Switch 35-038-BU

Description
BAT HANDLE TYPE 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet
Description
BAT HANDLE TYPE 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-038-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-038-BU
Specialty Toggle Switch 35-038-BU
BAT HANDLE TYPE 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK
  • BAT HANDLE TYPE
  • 4PDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 120/250 VAC, 28 VDC VOLTAGE RATING
  • 0.352 INCH L BUSHING MOUNTING
  • 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-038-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Light Switches - 205997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 2 amps
View Details