Waldom Electronics Specialty Toggle Switch 35-016

Description
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet
Description
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-016 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-016
Specialty Toggle Switch 35-016
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
  • BAT HANDLE TYPE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 120/250 VAC, 28 VDC VOLTAGE RATING
  • 0.352 INCH L BUSHING MOUNTING
  • 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-016
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825136-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 2066990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers