Waldom Electronics Specialty Toggle Switch 35-014

Description
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet
Description
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-014 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-014
Specialty Toggle Switch 35-014
BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.352 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
  • BAT HANDLE TYPE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 120/250 VAC, 28 VDC VOLTAGE RATING
  • 0.352 INCH L BUSHING MOUNTING
  • 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-014
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details