Waldom Electronics Specialty Toggle Switch 35-007

Description
BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet
Description
BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-007 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-007
Specialty Toggle Switch 35-007
BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
  • BAT HANDLE TYPE
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 120/250 VAC, 28 VDC VOLTAGE RATING
  • 0.35 INCH L BUSHING MOUNTING
  • 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-007
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details