Waldom Electronics Circular Connector 33-973-BU

Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 5 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet
Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 5 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-973-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-973-BU
Circular Connector 33-973-BU
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 5 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
  • DIN TYPE
  • 100 VAC VOLTAGE RATING
  • CHASSIS MOUNTING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • 5 CONTACT(S)
  • STRAIGHT ORIENTATION
  • SILVER PLATED CONTACT FINISH
  • CURRENT RATING 2 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-973-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details