Waldom Electronics Circular Connector 33-971-BU

Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 3 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet
Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 3 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-971-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-971-BU
Circular Connector 33-971-BU
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 3 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
  • DIN TYPE
  • 100 VAC VOLTAGE RATING
  • CHASSIS MOUNTING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • 3 CONTACT(S)
  • STRAIGHT ORIENTATION
  • SILVER PLATED CONTACT FINISH
  • CURRENT RATING 2 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-971-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details