Waldom Electronics Circular Connector 33-967-BU

Description
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 7 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet
Description
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 7 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-967-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-967-BU
Circular Connector 33-967-BU
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 7 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
  • DIN TYPE
  • 100 VAC VOLTAGE RATING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • 7 CONTACT(S)
  • STRAIGHT ORIENTATION
  • SILVER PLATED CONTACT FINISH
  • CURRENT RATING 2 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-967-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Cable socket - NEFU-X24F-1-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details